multicomp PRO Telephone Cord Modular, 4Way 25Ft, White; Connector Type A Multicomp 8588-0085

Description
TELEPHONE CORD MODULAR, 4WAY 25FT, WHITE; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:White; Product Range:- RoHS Compliant: No
Description
TELEPHONE CORD MODULAR, 4WAY 25FT, WHITE; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:White; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 25Ft, White; Connector Type A Multicomp - 52N9442 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft, White; Connector Type A Multicomp
52N9442
Telephone Cord Modular, 4Way 25Ft, White; Connector Type A Multicomp 52N9442
TELEPHONE CORD MODULAR, 4WAY 25FT, WHITE; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:White; Product Range:- RoHS Compliant: No

TELEPHONE CORD MODULAR, 4WAY 25FT, WHITE; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:White; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52N9442
Product Name Telephone Cord Modular, 4Way 25Ft, White; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details