multicomp PRO Modular Splitter, 2 X 6P6C Jack - 6P6C Plug; In Line Connector A Multicomp 8588-0075A

Description
MODULAR SPLITTER, 2 x 6P6C JACK - 6P6C PLUG; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:12Position s; In Line Connector B:RJ12; Convert To Gender:Plug; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR SPLITTER, 2 x 6P6C JACK - 6P6C PLUG; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:12Position s; In Line Connector B:RJ12; Convert To Gender:Plug; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Splitter, 2 X 6P6C Jack - 6P6C Plug; In Line Connector A Multicomp - 67W2251 - Newark, An Avnet Company
Chicago, IL, United States
Modular Splitter, 2 X 6P6C Jack - 6P6C Plug; In Line Connector A Multicomp
67W2251
Modular Splitter, 2 X 6P6C Jack - 6P6C Plug; In Line Connector A Multicomp 67W2251
MODULAR SPLITTER, 2 x 6P6C JACK - 6P6C PLUG; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:12Position s; In Line Connector B:RJ12; Convert To Gender:Plug; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes

MODULAR SPLITTER, 2 x 6P6C JACK - 6P6C PLUG; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:12Positions; In Line Connector B:RJ12; Convert To Gender:Plug; Convert To Positions:6Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W2251
Product Name Modular Splitter, 2 X 6P6C Jack - 6P6C Plug; In Line Connector A Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details