multicomp PRO Connector, Modular, Jack, 8P8C, 1Port; Modular Connector Type Multicomp 8588-0072A

Description
CONNECTOR, MODULAR, JACK, 8P8C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MODULAR, JACK, 8P8C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Modular, Jack, 8P8C, 1Port; Modular Connector Type Multicomp - 67W2250 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Modular, Jack, 8P8C, 1Port; Modular Connector Type Multicomp
67W2250
Connector, Modular, Jack, 8P8C, 1Port; Modular Connector Type Multicomp 67W2250
CONNECTOR, MODULAR, JACK, 8P8C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes

CONNECTOR, MODULAR, JACK, 8P8C, 1PORT; Modular Connector Type:Connection Box - RJ45; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:-; Shielding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67W2250
Product Name Connector, Modular, Jack, 8P8C, 1Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details