multicomp PRO Telephone Cord Modular, 4Way 25Ft, Black; Connector Type A Multicomp 8588-0065

Description
TELEPHONE CORD MODULAR, 4WAY 25FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
TELEPHONE CORD MODULAR, 4WAY 25FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 25Ft, Black; Connector Type A Multicomp - 52N9422 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft, Black; Connector Type A Multicomp
52N9422
Telephone Cord Modular, 4Way 25Ft, Black; Connector Type A Multicomp 52N9422
TELEPHONE CORD MODULAR, 4WAY 25FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY 25FT, BLACK; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52N9422
Product Name Telephone Cord Modular, 4Way 25Ft, Black; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details