multicomp PRO Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Multicomp 8535-0267

Description
SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:Type 8535 Series; Connector Mounting:Cable Mount; Body Material:Steel RoHS Compliant: No
Datasheet
Description
SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:Type 8535 Series; Connector Mounting:Cable Mount; Body Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Multicomp - 16N6981 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Multicomp
16N6981
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Multicomp 16N6981
SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:Type 8535 Series; Connector Mounting:Cable Mount; Body Material:Steel RoHS Compliant: No

SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Connector Type:SCSI; Contact Termination Type:IDC / IDT; Product Range:Type 8535 Series; Connector Mounting:Cable Mount; Body Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16N6981
Product Name Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details