multicomp PRO Led Spacer; Height Multicomp 8476-0439

Description
LED SPACER; Height:6.4mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:6.4mm; For Use With:T-1 3/4 LEDs; Overall Length:6.4mm; Wire Diameter:6mm RoHS Compliant: Yes
Description
LED SPACER; Height:6.4mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:6.4mm; For Use With:T-1 3/4 LEDs; Overall Length:6.4mm; Wire Diameter:6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Multicomp - 16N821 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Multicomp
16N821
Led Spacer; Height Multicomp 16N821
LED SPACER; Height:6.4mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:6.4mm; For Use With:T-1 3/4 LEDs; Overall Length:6.4mm; Wire Diameter:6mm RoHS Compliant: Yes

LED SPACER; Height:6.4mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:6.4mm; For Use With:T-1 3/4 LEDs; Overall Length:6.4mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N821
Product Name Led Spacer; Height Multicomp
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details