multicomp PRO Fasteners, Spacers/standoffs; Pcb Support Type Multicomp 8476-0426

Description
FASTENERS, SPACERS/STANDOFFS; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SPACERS/STANDOFFS; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Spacers/standoffs; Pcb Support Type Multicomp - 16N808 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Spacers/standoffs; Pcb Support Type Multicomp
16N808
Fasteners, Spacers/standoffs; Pcb Support Type Multicomp 16N808
FASTENERS, SPACERS/STANDOFFS; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

FASTENERS, SPACERS/STANDOFFS; PCB Support Type:Snap-In Rivet Lock; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N808
Product Name Fasteners, Spacers/standoffs; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers