multicomp PRO Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Multicomp 8476-0425

Description
PCB MOUNTING, ROUND, NYLON, 6.4MM X 12.7MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:12.7mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND, NYLON, 6.4MM X 12.7MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Multicomp - 16N807 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Multicomp
16N807
Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Multicomp 16N807
PCB MOUNTING, ROUND, NYLON, 6.4MM X 12.7MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:12.7mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 6.4MM X 12.7MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N807
Product Name Pcb Mounting, Round, Nylon, 6.4Mm X 12.7Mm; Pcb Support Type Multicomp
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-024-34ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 3035425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3543 inch (9 mm)
View Details