multicomp PRO Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Multicomp 8476-0422

Description
PCB MOUNTING, ROUND NYLON 6.4Mm x 4.8MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND NYLON 6.4Mm x 4.8MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Multicomp - 16N804 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Multicomp
16N804
Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Multicomp 16N804
PCB MOUNTING, ROUND NYLON 6.4Mm x 4.8MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 6.4Mm x 4.8MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:4.8mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N804
Product Name Pcb Mounting, Round Nylon 6.4Mm X 4.8Mm; Pcb Support Type Multicomp
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-6440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details