multicomp PRO Sleeving, Expandable, 19.05Mm, Clear, 100Ft; Sleeving / Tubing Type Multicomp Pro 8465-0231-CLR

Description
SLEEVING, EXPANDABLE, 19.05MM, CLEAR, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Transparent; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes
Description
SLEEVING, EXPANDABLE, 19.05MM, CLEAR, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Transparent; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 19.05Mm, Clear, 100Ft; Sleeving / Tubing Type Multicomp Pro - 50N492 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm, Clear, 100Ft; Sleeving / Tubing Type Multicomp Pro
50N492
Sleeving, Expandable, 19.05Mm, Clear, 100Ft; Sleeving / Tubing Type Multicomp Pro 50N492
SLEEVING, EXPANDABLE, 19.05MM, CLEAR, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Transparent; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.05MM, CLEAR, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Transparent; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N492
Product Name Sleeving, Expandable, 19.05Mm, Clear, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details