multicomp PRO Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Multicomp 8459-0673

Description
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Terminals:Wire Leads; For Use With:9V Batteries RoHS Compliant: Yes
Description
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Terminals:Wire Leads; For Use With:9V Batteries RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Multicomp - 16N941 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Multicomp
16N941
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Multicomp 16N941
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Terminals:Wire Leads; For Use With:9V Batteries RoHS Compliant: Yes

BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Terminals:Wire Leads; For Use With:9V Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 16N941
Product Name Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Multicomp
Cell Size 9V
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers