multicomp PRO Crimp Tool; Crimp Tool Type Multicomp 8403-001

Description
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:22-10AWG Close-End Connectors and Insulated Terminals; Product Range:-; Body Material:Carbon Steel; Crimp Application:Insulate d Terminals; Crimp Size:22AWG to 10AWG; Length:8.13" RoHS Compliant: Yes
Datasheet
Description
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:22-10AWG Close-End Connectors and Insulated Terminals; Product Range:-; Body Material:Carbon Steel; Crimp Application:Insulate d Terminals; Crimp Size:22AWG to 10AWG; Length:8.13" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Tool; Crimp Tool Type Multicomp - 35N1267 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Multicomp
35N1267
Crimp Tool; Crimp Tool Type Multicomp 35N1267
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:22-10AWG Close-End Connectors and Insulated Terminals; Product Range:-; Body Material:Carbon Steel; Crimp Application:Insulate d Terminals; Crimp Size:22AWG to 10AWG; Length:8.13" RoHS Compliant: Yes

CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:22-10AWG Close-End Connectors and Insulated Terminals; Product Range:-; Body Material:Carbon Steel; Crimp Application:Insulated Terminals; Crimp Size:22AWG to 10AWG; Length:8.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 35N1267
Product Name Crimp Tool; Crimp Tool Type Multicomp
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 3499706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details