multicomp PRO Lan Category Multicomp Pro 831-3474

Description
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes
Description
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lan Category Multicomp Pro - 84Y8290 - Newark, An Avnet Company
Chicago, IL, United States
Lan Category Multicomp Pro
84Y8290
Lan Category Multicomp Pro 84Y8290
LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84Y8290
Product Name Lan Category Multicomp Pro
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details