multicomp PRO Connector A Multicomp Pro 83-16853

Description
Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 53Y2038 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
53Y2038
Connector A Multicomp Pro 53Y2038
Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2038
Product Name Connector A Multicomp Pro
Cable Length 8.99 ft (27.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details