multicomp PRO 6 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro 83-16852

Description
6 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
6 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro - 53Y2037 - Newark, An Avnet Company
Chicago, IL, United States
6 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro
53Y2037
6 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro 53Y2037
6 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

6 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2037
Product Name 6 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3340/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers