multicomp PRO 3 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro 83-16851

Description
3 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
3 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro - 53Y2036 - Newark, An Avnet Company
Chicago, IL, United States
3 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro
53Y2036
3 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro 53Y2036
3 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

3 USB 2.0 A Male to Type-C Male Cable; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2036
Product Name 3 Usb 2.0 A Male To Type-C Male Cable; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
ZK2000-5100-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2400/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers