multicomp PRO 30 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 83-16631

Description
30 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
30 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
30 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro - 47Y6564 - Newark, An Avnet Company
Chicago, IL, United States
30 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
47Y6564
30 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 47Y6564
30 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

30 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.14m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47Y6564
Product Name 30 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
Product Type VGA Cable
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2500/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details