multicomp PRO 15 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 83-16630

Description
15 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
15 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro - 47Y6563 - Newark, An Avnet Company
Chicago, IL, United States
15 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
47Y6563
15 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 47Y6563
15 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

15 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47Y6563
Product Name 15 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
Product Type VGA Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/609-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers