multicomp PRO 6 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 83-16628

Description
6 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
6 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro - 47Y6561 - Newark, An Avnet Company
Chicago, IL, United States
6 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
47Y6561
6 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 47Y6561
6 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

6 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47Y6561
Product Name 6 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
Product Type VGA Cable
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers