multicomp PRO 3 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 83-16627

Description
3 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
3 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro - 47Y6560 - Newark, An Avnet Company
Chicago, IL, United States
3 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
47Y6560
3 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro 47Y6560
3 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

3 Low Profile M-M VGA Cable; Connector Type A:VGA Plug; Connector Type B:VGA Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47Y6560
Product Name 3 Low Profile M-M Vga Cable; Connector Type A Multicomp Pro
Product Type VGA Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers