multicomp PRO 25 White Cctv Bnc Video/power Siamese Cable; Connector Type A Multicomp Pro 82-16605

Description
25 White CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Description
25 White CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
25 White Cctv Bnc Video/power Siamese Cable; Connector Type A Multicomp Pro - 95W2634 - Newark, An Avnet Company
Chicago, IL, United States
25 White Cctv Bnc Video/power Siamese Cable; Connector Type A Multicomp Pro
95W2634
25 White Cctv Bnc Video/power Siamese Cable; Connector Type A Multicomp Pro 95W2634
25 White CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

25 White CCTV BNC Video/Power Siamese Cable; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W2634
Product Name 25 White Cctv Bnc Video/power Siamese Cable; Connector Type A Multicomp Pro
Application Power Cable; Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers