multicomp PRO Terminal Block, Barrier, 8Pos, Pk2; No. Of Rows Multicomp 8 WEB

Description
TERMINAL BLOCK, BARRIER, 8POS, PK2; No. of Rows:2 Row; No. of Positions:8Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8.6mm; Rated Current:-; Rated Voltage:-; Product Range:Earth Block Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8POS, PK2; No. of Rows:2 Row; No. of Positions:8Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8.6mm; Rated Current:-; Rated Voltage:-; Product Range:Earth Block Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8Pos, Pk2; No. Of Rows Multicomp - 72C3526 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8Pos, Pk2; No. Of Rows Multicomp
72C3526
Terminal Block, Barrier, 8Pos, Pk2; No. Of Rows Multicomp 72C3526
TERMINAL BLOCK, BARRIER, 8POS, PK2; No. of Rows:2 Row; No. of Positions:8Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8.6mm; Rated Current:-; Rated Voltage:-; Product Range:Earth Block Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8POS, PK2; No. of Rows:2 Row; No. of Positions:8Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:8.6mm; Rated Current:-; Rated Voltage:-; Product Range:Earth Block Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 72C3526
Product Name Terminal Block, Barrier, 8Pos, Pk2; No. Of Rows Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-10 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fixed Terminal Blocks - 30.262/BLU - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
View Details