multicomp PRO Switch, Rocker, Spdt, 3A, 250V; Product Range Multicomp Pro 7MS7A2000M1QE

Description
SWITCH, ROCKER, SPDT, 3A, 250V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 3A, 250V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 3A, 250V; Product Range Multicomp Pro - 99K0279 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 3A, 250V; Product Range Multicomp Pro
99K0279
Switch, Rocker, Spdt, 3A, 250V; Product Range Multicomp Pro 99K0279
SWITCH, ROCKER, SPDT, 3A, 250V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 3A, 250V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 99K0279
Product Name Switch, Rocker, Spdt, 3A, 250V; Product Range Multicomp Pro
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316531-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-1189-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details