multicomp PRO Linear Voltage Regulator, 15V, To-92; Output Type Multicomp Pro 78L15

Description
LINEAR VOLTAGE REGULATOR, 15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:23V; Product Range:7815 Voltage Regulators; Output Current Max:40mA; IC Case / Package:TO-92 RoHS Compliant: No
Description
LINEAR VOLTAGE REGULATOR, 15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:23V; Product Range:7815 Voltage Regulators; Output Current Max:40mA; IC Case / Package:TO-92 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 15V, To-92; Output Type Multicomp Pro - 35C0951 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 15V, To-92; Output Type Multicomp Pro
35C0951
Linear Voltage Regulator, 15V, To-92; Output Type Multicomp Pro 35C0951
LINEAR VOLTAGE REGULATOR, 15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:23V; Product Range:7815 Voltage Regulators; Output Current Max:40mA; IC Case / Package:TO-92 RoHS Compliant: No

LINEAR VOLTAGE REGULATOR, 15V, TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:23V; Product Range:7815 Voltage Regulators; Output Current Max:40mA; IC Case / Package:TO-92 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 35C0951
Product Name Linear Voltage Regulator, 15V, To-92; Output Type Multicomp Pro
Input Voltage ? to 23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Specialty Product Technologies
Specs
Phase Single; Three
Configuration RackMount; Floor
View Details