LAMP, INCANDESCENT, BI PIN, 6V, 10.02W; Supply Voltage:6V; Lamp Base Type:Bi-Pin; Bulb Size:T-2 1/4; MSCP:16; Average Bulb Life:100h; Product Range:-; Bulb Length (MOL):1"; Lead Style:Bi-pin; Length:25mm; Power Rating:10.02W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 16N8748 |
| Product Name | Lamp, Incandescent, Bi Pin, 6V, 10.02W; Supply Voltage Multicomp |
| Lamp Power | 10.02 watts |