LAMP, INCANDESCENT, BI PIN, 28V, 672MW; Supply Voltage:28V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:40000h; Product Range:-; Bulb Length (MOL):0.38"; Lead Style:Bi-pin; Length:10mm; Power Rating:672mWRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8190 |
| Product Name | Lamp, Incandescent, Bi Pin, 28V, 672Mw; Supply Voltage Multicomp |
| Lamp Power | 0.6720 watts |