multicomp PRO Label, Tamperproof, 19Mm Dia, White, Pk9; Label Type Multicomp Pro 7827647

Description
LABEL, TAMPERPROOF, 19MM DIA, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes
Description
LABEL, TAMPERPROOF, 19MM DIA, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Tamperproof, 19Mm Dia, White, Pk9; Label Type Multicomp Pro - 12T8950 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamperproof, 19Mm Dia, White, Pk9; Label Type Multicomp Pro
12T8950
Label, Tamperproof, 19Mm Dia, White, Pk9; Label Type Multicomp Pro 12T8950
LABEL, TAMPERPROOF, 19MM DIA, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes

LABEL, TAMPERPROOF, 19MM DIA, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8950
Product Name Label, Tamperproof, 19Mm Dia, White, Pk9; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Identification - 127564-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details