multicomp PRO Label, Tested For Elec Safety, Pk100; Label Type Multicomp Pro 7827644

Description
LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested For Electrical Safety; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes
Datasheet
Description
LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested For Electrical Safety; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tested For Elec Safety, Pk100; Label Type Multicomp Pro - 12T8947 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tested For Elec Safety, Pk100; Label Type Multicomp Pro
12T8947
Label, Tested For Elec Safety, Pk100; Label Type Multicomp Pro 12T8947
LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested For Electrical Safety; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes

LABEL, TESTED FOR ELEC SAFETY, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Tested For Electrical Safety; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8947
Product Name Label, Tested For Elec Safety, Pk100; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details