multicomp PRO Label, Next Due, 15 X 40Mm, White, Pk100; Label Type Multicomp Pro 7827643

Description
LABEL, NEXT DUE, 15 X 40MM, WHITE, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Next Test Due; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes
Datasheet
Description
LABEL, NEXT DUE, 15 X 40MM, WHITE, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Next Test Due; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Next Due, 15 X 40Mm, White, Pk100; Label Type Multicomp Pro - 12T8946 - Newark, An Avnet Company
Chicago, IL, United States
Label, Next Due, 15 X 40Mm, White, Pk100; Label Type Multicomp Pro
12T8946
Label, Next Due, 15 X 40Mm, White, Pk100; Label Type Multicomp Pro 12T8946
LABEL, NEXT DUE, 15 X 40MM, WHITE, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Next Test Due; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes

LABEL, NEXT DUE, 15 X 40MM, WHITE, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Next Test Due; Label Colour:Black on White; Pack Quantity:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8946
Product Name Label, Next Due, 15 X 40Mm, White, Pk100; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details