multicomp PRO Label, Equipment No, 15 X 40Mm, Pk100; Label Type Multicomp Pro 7827642

Description
LABEL, EQUIPMENT NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Equipment No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, EQUIPMENT NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Equipment No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Equipment No, 15 X 40Mm, Pk100; Label Type Multicomp Pro - 12T8945 - Newark, An Avnet Company
Chicago, IL, United States
Label, Equipment No, 15 X 40Mm, Pk100; Label Type Multicomp Pro
12T8945
Label, Equipment No, 15 X 40Mm, Pk100; Label Type Multicomp Pro 12T8945
LABEL, EQUIPMENT NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Equipment No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes

LABEL, EQUIPMENT NO, 15 X 40MM, PK100; Label Type:Self Adhesive; Label Height:15mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Equipment No; Label Colour:Black on White; Pack Quantity:100; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8945
Product Name Label, Equipment No, 15 X 40Mm, Pk100; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details