multicomp PRO Label, Warning, Isolate, 19 X 40Mm, Pk10; Label Type Multicomp Pro 7827634

Description
LABEL, WARNING, ISOLATE, 19 X 40MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warning; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, ISOLATE, 19 X 40MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warning; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, Isolate, 19 X 40Mm, Pk10; Label Type Multicomp Pro - 12T8938 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, Isolate, 19 X 40Mm, Pk10; Label Type Multicomp Pro
12T8938
Label, Warning, Isolate, 19 X 40Mm, Pk10; Label Type Multicomp Pro 12T8938
LABEL, WARNING, ISOLATE, 19 X 40MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warning; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:- RoHS Compliant: Yes

LABEL, WARNING, ISOLATE, 19 X 40MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warning; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8938
Product Name Label, Warning, Isolate, 19 X 40Mm, Pk10; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details