multicomp PRO Label, Adhesive, Ce, 12.7X12.7Mm, Pk500; Label Type Multicomp Pro 7827633

Description
LABEL, ADHESIVE, CE, 12.7X12.7MM, PK500; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:500; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, CE, 12.7X12.7MM, PK500; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:500; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Ce, 12.7X12.7Mm, Pk500; Label Type Multicomp Pro - 12T8937 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Ce, 12.7X12.7Mm, Pk500; Label Type Multicomp Pro
12T8937
Label, Adhesive, Ce, 12.7X12.7Mm, Pk500; Label Type Multicomp Pro 12T8937
LABEL, ADHESIVE, CE, 12.7X12.7MM, PK500; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

LABEL, ADHESIVE, CE, 12.7X12.7MM, PK500; Label Type:Self Adhesive; Label Height:12.7mm; Label Width:12.7mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:500; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8937
Product Name Label, Adhesive, Ce, 12.7X12.7Mm, Pk500; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details