multicomp PRO Label, Tamperproof, 12 X 40Mm, Pk17; Label Type Multicomp Pro 7827631

Description
LABEL, TAMPERPROOF, 12 X 40MM, PK17; Label Type:Tamperproof; Label Height:12mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red on White; Pack Quantity:17 RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPERPROOF, 12 X 40MM, PK17; Label Type:Tamperproof; Label Height:12mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red on White; Pack Quantity:17 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamperproof, 12 X 40Mm, Pk17; Label Type Multicomp Pro - 12T8935 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamperproof, 12 X 40Mm, Pk17; Label Type Multicomp Pro
12T8935
Label, Tamperproof, 12 X 40Mm, Pk17; Label Type Multicomp Pro 12T8935
LABEL, TAMPERPROOF, 12 X 40MM, PK17; Label Type:Tamperproof; Label Height:12mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red on White; Pack Quantity:17 RoHS Compliant: Yes

LABEL, TAMPERPROOF, 12 X 40MM, PK17; Label Type:Tamperproof; Label Height:12mm; Label Width:40mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration Void If Broken; Label Colour:Red on White; Pack Quantity:17 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8935
Product Name Label, Tamperproof, 12 X 40Mm, Pk17; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: radioactive material
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details