multicomp PRO Label, Adhesive, Flash, 19 X 19Mm, Pk10; Label Type Multicomp Pro 7827629

Description
LABEL, ADHESIVE, FLASH, 19 X 19MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Black on Yellow RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, FLASH, 19 X 19MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Black on Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Flash, 19 X 19Mm, Pk10; Label Type Multicomp Pro - 12T8933 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Flash, 19 X 19Mm, Pk10; Label Type Multicomp Pro
12T8933
Label, Adhesive, Flash, 19 X 19Mm, Pk10; Label Type Multicomp Pro 12T8933
LABEL, ADHESIVE, FLASH, 19 X 19MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Black on Yellow RoHS Compliant: Yes

LABEL, ADHESIVE, FLASH, 19 X 19MM, PK10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Flash / Risk Of Electric Shock (Symbol); Label Colour:Black on Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8933
Product Name Label, Adhesive, Flash, 19 X 19Mm, Pk10; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details