multicomp PRO Label, Pat Test, Grn, 30 X 150Mm, Pk10; Label Type Multicomp Pro 7827624

Description
LABEL, PAT TEST, GRN, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Green on White RoHS Compliant: Yes
Datasheet
Description
LABEL, PAT TEST, GRN, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Green on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Pat Test, Grn, 30 X 150Mm, Pk10; Label Type Multicomp Pro - 12T8928 - Newark, An Avnet Company
Chicago, IL, United States
Label, Pat Test, Grn, 30 X 150Mm, Pk10; Label Type Multicomp Pro
12T8928
Label, Pat Test, Grn, 30 X 150Mm, Pk10; Label Type Multicomp Pro 12T8928
LABEL, PAT TEST, GRN, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Green on White RoHS Compliant: Yes

LABEL, PAT TEST, GRN, 30 X 150MM, PK10; Label Type:Self Adhesive; Label Height:30mm; Label Width:150mm; Label Diameter:-; Label Material:-; Label Legend:Electrical Safety Test Do Not Remove; Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8928
Product Name Label, Pat Test, Grn, 30 X 150Mm, Pk10; Label Type Multicomp Pro
Width 5.91 inches (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Foot protection
Materials of Construction Pp rigid plastic
Features Adhesive Backed
View Details