multicomp PRO Label, Tamperproof, White, Pk9; Label Type Multicomp Pro 7827620

Description
LABEL, TAMPERPROOF, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPERPROOF, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamperproof, White, Pk9; Label Type Multicomp Pro - 12T8924 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamperproof, White, Pk9; Label Type Multicomp Pro
12T8924
Label, Tamperproof, White, Pk9; Label Type Multicomp Pro 12T8924
LABEL, TAMPERPROOF, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes

LABEL, TAMPERPROOF, WHITE, PK9; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19mm; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:Red / Black on White; Pack Quantity:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8924
Product Name Label, Tamperproof, White, Pk9; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 5.91 inches (150 mm)
View Details
Safety Labels - 8134454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Crushing of hands
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details