multicomp PRO Label, Vinyl, Tamperproof, 12Mm X 38Mm; Label Type Multicomp Pro 7827619

Description
LABEL, VINYL, TAMPERPROOF, 12MM X 38MM; Label Type:Tamperproof; Label Height:12mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:White; Pack Quantity:18; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, VINYL, TAMPERPROOF, 12MM X 38MM; Label Type:Tamperproof; Label Height:12mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:White; Pack Quantity:18; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Vinyl, Tamperproof, 12Mm X 38Mm; Label Type Multicomp Pro - 15AC1914 - Newark, An Avnet Company
Chicago, IL, United States
Label, Vinyl, Tamperproof, 12Mm X 38Mm; Label Type Multicomp Pro
15AC1914
Label, Vinyl, Tamperproof, 12Mm X 38Mm; Label Type Multicomp Pro 15AC1914
LABEL, VINYL, TAMPERPROOF, 12MM X 38MM; Label Type:Tamperproof; Label Height:12mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:White; Pack Quantity:18; Product Range:- RoHS Compliant: Yes

LABEL, VINYL, TAMPERPROOF, 12MM X 38MM; Label Type:Tamperproof; Label Height:12mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Warranty Void If Broken; Label Colour:White; Pack Quantity:18; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15AC1914
Product Name Label, Vinyl, Tamperproof, 12Mm X 38Mm; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details