multicomp PRO Label, Danger Isolate, 25 X 60Mm, Pk8; Label Type Multicomp Pro 7827617

Description
LABEL, DANGER ISOLATE, 25 X 60MM, PK8; Label Type:Self Adhesive; Label Height:25mm; Label Width:57mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, DANGER ISOLATE, 25 X 60MM, PK8; Label Type:Self Adhesive; Label Height:25mm; Label Width:57mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Danger Isolate, 25 X 60Mm, Pk8; Label Type Multicomp Pro - 12T8921 - Newark, An Avnet Company
Chicago, IL, United States
Label, Danger Isolate, 25 X 60Mm, Pk8; Label Type Multicomp Pro
12T8921
Label, Danger Isolate, 25 X 60Mm, Pk8; Label Type Multicomp Pro 12T8921
LABEL, DANGER ISOLATE, 25 X 60MM, PK8; Label Type:Self Adhesive; Label Height:25mm; Label Width:57mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:- RoHS Compliant: Yes

LABEL, DANGER ISOLATE, 25 X 60MM, PK8; Label Type:Self Adhesive; Label Height:25mm; Label Width:57mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Danger; Label Colour:Black on Yellow; Pack Quantity:8; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T8921
Product Name Label, Danger Isolate, 25 X 60Mm, Pk8; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details