multicomp PRO Label, Weee, 15X20Mm, Wht On Blk, Pk500; Label Type Multicomp Pro 7827364

Description
LABEL, WEEE, 15X20MM, WHT ON BLK, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:White on Black; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LABEL, WEEE, 15X20MM, WHT ON BLK, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:White on Black; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Weee, 15X20Mm, Wht On Blk, Pk500; Label Type Multicomp Pro - 15R3201 - Newark, An Avnet Company
Chicago, IL, United States
Label, Weee, 15X20Mm, Wht On Blk, Pk500; Label Type Multicomp Pro
15R3201
Label, Weee, 15X20Mm, Wht On Blk, Pk500; Label Type Multicomp Pro 15R3201
LABEL, WEEE, 15X20MM, WHT ON BLK, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:White on Black; Product Range:-RoHS Compliant: Yes

LABEL, WEEE, 15X20MM, WHT ON BLK, PK500; Label Type:Identification; Label Height:20mm; Label Width:15mm; Label Diameter:-; Label Material:Polyester; Label Legend:WEEE Wheeled Bin (Symbol); Label Colour:White on Black; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3201
Product Name Label, Weee, 15X20Mm, Wht On Blk, Pk500; Label Type Multicomp Pro
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details