multicomp PRO Label, Earth Symbol, 12.5X12.5Mm On Green, Pk100; Label Type Multicomp Pro 7827355

Description
LABEL, EARTH SYMBOL, 12.5X12.5MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:12.5mm; Label Width:12.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green RoHS Compliant: Yes
Datasheet
Description
LABEL, EARTH SYMBOL, 12.5X12.5MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:12.5mm; Label Width:12.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Earth Symbol, 12.5X12.5Mm On Green, Pk100; Label Type Multicomp Pro - 15R3197 - Newark, An Avnet Company
Chicago, IL, United States
Label, Earth Symbol, 12.5X12.5Mm On Green, Pk100; Label Type Multicomp Pro
15R3197
Label, Earth Symbol, 12.5X12.5Mm On Green, Pk100; Label Type Multicomp Pro 15R3197
LABEL, EARTH SYMBOL, 12.5X12.5MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:12.5mm; Label Width:12.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green RoHS Compliant: Yes

LABEL, EARTH SYMBOL, 12.5X12.5MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:12.5mm; Label Width:12.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3197
Product Name Label, Earth Symbol, 12.5X12.5Mm On Green, Pk100; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details