multicomp PRO Label, Earth Symbol, 19Mm X 19Mm On Green, Pk100; Label Type Multicomp Pro 7827354

Description
LABEL, EARTH SYMBOL, 19MM X 19MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LABEL, EARTH SYMBOL, 19MM X 19MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Earth Symbol, 19Mm X 19Mm On Green, Pk100; Label Type Multicomp Pro - 15R3196 - Newark, An Avnet Company
Chicago, IL, United States
Label, Earth Symbol, 19Mm X 19Mm On Green, Pk100; Label Type Multicomp Pro
15R3196
Label, Earth Symbol, 19Mm X 19Mm On Green, Pk100; Label Type Multicomp Pro 15R3196
LABEL, EARTH SYMBOL, 19MM X 19MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green; Product Range:-RoHS Compliant: Yes

LABEL, EARTH SYMBOL, 19MM X 19MM ON GREEN, PK100; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Earth Ground (Symbol); Label Colour:White on Green; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3196
Product Name Label, Earth Symbol, 19Mm X 19Mm On Green, Pk100; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Work in progress
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details