multicomp PRO Label, Tamperproof, 13 X 37Mm, Wht, Pk11; Label Type Multicomp Pro 7827353

Description
LABEL, TAMPERPROOF, 13 X 37MM, WHT, PK11; Label Type:Tamperproof; Label Height:13mm; Label Width:37mm; Label Diameter:-; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:11; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPERPROOF, 13 X 37MM, WHT, PK11; Label Type:Tamperproof; Label Height:13mm; Label Width:37mm; Label Diameter:-; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:11; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamperproof, 13 X 37Mm, Wht, Pk11; Label Type Multicomp Pro - 15R3195 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamperproof, 13 X 37Mm, Wht, Pk11; Label Type Multicomp Pro
15R3195
Label, Tamperproof, 13 X 37Mm, Wht, Pk11; Label Type Multicomp Pro 15R3195
LABEL, TAMPERPROOF, 13 X 37MM, WHT, PK11; Label Type:Tamperproof; Label Height:13mm; Label Width:37mm; Label Diameter:-; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:11; Product Range:- RoHS Compliant: Yes

LABEL, TAMPERPROOF, 13 X 37MM, WHT, PK11; Label Type:Tamperproof; Label Height:13mm; Label Width:37mm; Label Diameter:-; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:11; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3195
Product Name Label, Tamperproof, 13 X 37Mm, Wht, Pk11; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details