multicomp PRO Label, Tamperproof, 13Mm Dia, Wht, Pk20; Label Type Multicomp Pro 7827352

Description
LABEL, TAMPERPROOF, 13MM DIA, WHT, PK20; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:13mm; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:20; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, TAMPERPROOF, 13MM DIA, WHT, PK20; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:13mm; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:20; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tamperproof, 13Mm Dia, Wht, Pk20; Label Type Multicomp Pro - 15R3194 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tamperproof, 13Mm Dia, Wht, Pk20; Label Type Multicomp Pro
15R3194
Label, Tamperproof, 13Mm Dia, Wht, Pk20; Label Type Multicomp Pro 15R3194
LABEL, TAMPERPROOF, 13MM DIA, WHT, PK20; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:13mm; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:20; Product Range:- RoHS Compliant: Yes

LABEL, TAMPERPROOF, 13MM DIA, WHT, PK20; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:13mm; Label Material:Vinyl; Label Legend:QA Seal; Label Colour:Green on White; Pack Quantity:20; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3194
Product Name Label, Tamperproof, 13Mm Dia, Wht, Pk20; Label Type Multicomp Pro
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 559568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details