multicomp PRO Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro 7827351

Description
LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety (Date, Next Test Due); Pack Quantity:14 RoHS Compliant: Yes
Datasheet
Description
LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety (Date, Next Test Due); Pack Quantity:14 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro - 15R3193 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro
15R3193
Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro 15R3193
LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety (Date, Next Test Due); Pack Quantity:14 RoHS Compliant: Yes

LABEL, TESTED FOR ELEC SAFETY, PK14; Label Type:Self Adhesive; Label Height:15mm; Label Width:38mm; Label Diameter:-; Label Material:Vinyl Cloth; Label Legend:Tested For Electrical Safety (Date, Next Test Due); Pack Quantity:14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3193
Product Name Label, Tested For Elec Safety, Pk14; Label Type Multicomp Pro
Materials of Construction Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2314452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Features Adhesive Backed
View Details