multicomp PRO Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro 7827349

Description
LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes
Datasheet
Description
LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro - 15R3191 - Newark, An Avnet Company
Chicago, IL, United States
Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro
15R3191
Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro 15R3191
LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes

LABEL, TESTED FOR ELEC SAFETY, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Tested For Electrical Safety; Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3191
Product Name Label, Tested For Elec Safety, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot water
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details