multicomp PRO Label, Service Record, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827345

Description
LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350RoHS Compliant: Yes
Datasheet
Description
LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Service Record, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3187 - Newark, An Avnet Company
Chicago, IL, United States
Label, Service Record, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3187
Label, Service Record, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3187
LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350RoHS Compliant: Yes

LABEL, SERVICE RECORD, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Service Record; Label Colour:Blue on White; Pack Quantity:350RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3187
Product Name Label, Service Record, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details