multicomp PRO Label, Adhesive, Passed, 16X38Mm, Pk350; Label Type Multicomp Pro 7827342

Description
LABEL, ADHESIVE, PASSED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Passed; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, PASSED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Passed; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Passed, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3184 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Passed, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3184
Label, Adhesive, Passed, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3184
LABEL, ADHESIVE, PASSED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Passed; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, ADHESIVE, PASSED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Passed; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3184
Product Name Label, Adhesive, Passed, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details