multicomp PRO Label, Adhesive, Failed, 16X38Mm, Pk350; Label Type Multicomp Pro 7827338

Description
LABEL, ADHESIVE, FAILED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Failed; Label Colour:Red on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, ADHESIVE, FAILED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Failed; Label Colour:Red on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Adhesive, Failed, 16X38Mm, Pk350; Label Type Multicomp Pro - 15R3180 - Newark, An Avnet Company
Chicago, IL, United States
Label, Adhesive, Failed, 16X38Mm, Pk350; Label Type Multicomp Pro
15R3180
Label, Adhesive, Failed, 16X38Mm, Pk350; Label Type Multicomp Pro 15R3180
LABEL, ADHESIVE, FAILED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Failed; Label Colour:Red on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, ADHESIVE, FAILED, 16X38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Failed; Label Colour:Red on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3180
Product Name Label, Adhesive, Failed, 16X38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details