multicomp PRO Label, Calibration, 15.88X38.1Mm, Pk350; Label Type Multicomp Pro 7827332

Description
LABEL, CALIBRATION, 15.88X38.1MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibration; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet
Description
LABEL, CALIBRATION, 15.88X38.1MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibration; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Calibration, 15.88X38.1Mm, Pk350; Label Type Multicomp Pro - 15R3174 - Newark, An Avnet Company
Chicago, IL, United States
Label, Calibration, 15.88X38.1Mm, Pk350; Label Type Multicomp Pro
15R3174
Label, Calibration, 15.88X38.1Mm, Pk350; Label Type Multicomp Pro 15R3174
LABEL, CALIBRATION, 15.88X38.1MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibration; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes

LABEL, CALIBRATION, 15.88X38.1MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Calibration; Label Colour:Yellow on White; Pack Quantity:350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3174
Product Name Label, Calibration, 15.88X38.1Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details