multicomp PRO Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 7827331

Description
LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Not Calibrated Indicator Only; Label Colour:Red on White RoHS Compliant: Yes
Datasheet
Description
LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Not Calibrated Indicator Only; Label Colour:Red on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro - 15R3173 - Newark, An Avnet Company
Chicago, IL, United States
Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
15R3173
Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro 15R3173
LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Not Calibrated Indicator Only; Label Colour:Red on White RoHS Compliant: Yes

LABEL, NOT CALIBRATED, 16 X 38MM, PK350; Label Type:Self Adhesive; Label Height:16mm; Label Width:38mm; Label Diameter:-; Label Material:Metallised Polyester; Label Legend:Not Calibrated Indicator Only; Label Colour:Red on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 15R3173
Product Name Label, Not Calibrated, 16 X 38Mm, Pk350; Label Type Multicomp Pro
Materials of Construction Metallised Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 16.54 inches (420 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details